Tai-Tech Advanced Electronics Co Ltd Common Mode Chokes WCM 2012F2SF-801-N

Description
CMC 300MA 2LN 800 OHM SMD
Request a Quote Datasheet
Description
CMC 300MA 2LN 800 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 4816-WCM2012F2SF-801-NTR-ND - DigiKey
Thief River Falls, MN, United States
CMC 300MA 2LN 800 OHM SMD

CMC 300MA 2LN 800 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-WCM2012F2SF-801-NCT-ND - DigiKey
Thief River Falls, MN, United States
CMC 300MA 2LN 800 OHM SMD

CMC 300MA 2LN 800 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-WCM2012F2SF-801-NDKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 300MA 2LN 800 OHM SMD

CMC 300MA 2LN 800 OHM SMD

Buy Now Datasheet
Filters - Common Mode Chokes - 1383854-WCM 2012F2SF-801-N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1383854-WCM 2012F2SF-801-N
Filters - Common Mode Chokes 1383854-WCM 2012F2SF-801-N
Win Source Part Number: 1383854-WCM 2012F2SF-801-N Category: Filters>Common Mode Chokes Series: WCM2012F2SF Package: Tape & Reel Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 300mA Standard Package: 2,000 pcs Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz DC Resistance (DCR) (Max): 880mOhm Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383854-WCM 2012F2SF-801-N
Category: Filters>Common Mode Chokes
Series: WCM2012F2SF
Package: Tape & Reel
Voltage Rating - DC: 50V
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 300mA
Standard Package: 2,000 pcs
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 880mOhm
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-WCM2012F2SF-801-NTR-ND 1383854-WCM 2012F2SF-801-N
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.8800 ohms 0.8800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N0 0402DC-7N0XJRW , 0402DC-7N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details