FIXED IND 22UH SURFACE MOUNT
FIXED IND 22UH SURFACE MOUNT
FIXED IND 22UH SURFACE MOUNT
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-TMPF1513AV-220MN-DDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Application | RF Choke |
| Configuration | Fixed |