Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMPC1265HP-220MG-D

Description
FIXED IND 22UH 9A 37 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 22UH 9A 37 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMPC1265HP-220MG-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 9A 37 MOHM SMD

FIXED IND 22UH 9A 37 MOHM SMD

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
TMPC1265HP-220MG-D
Inductors/Coils/Transformers >> Power Inductors TMPC1265HP-220MG-D
9A 22uH ±20% SMD Power Inductors ROHS

9A 22uH ±20% SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 4816-TMPC1265HP-220MG-DTR-ND TMPC1265HP-220MG-D
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details