Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMPC 1265HPV-3R3MG-D

Description
FIXED IND 3.3UH 18A 6.8 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.3UH 18A 6.8 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMPC1265HPV-3R3MG-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 18A 6.8 OHM SMD

FIXED IND 3.3UH 18A 6.8 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4816-TMPC1265HPV-3R3MG-DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details