FIXED IND 3.3UH 8A 20.9 MOHM SMD
Win Source Part Number: 1383677-TMPC 0605H-3R3MG-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0605H-D
Package: Tape & Reel (TR)
Shielding: Unshielded
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.197" (5.00mm)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 20.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 12A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 800 pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4816-TMPC0605H-3R3MG-DTR-ND | 1383677-TMPC 0605H-3R3MG-D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | |
| Core Material | Carbonyl Powder | |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 20 (+/- %) |