470 NH SHIELDED MOLDED INDUCTOR Product overview: TMPC 0603H-R47MG-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TMPC 0603H-R47MG-D can be used for catalog matching and distributor lookup.
FIXED IND 470NH 17.5A 4.2 MOHM
FIXED IND 470NH 17.5A 4.2 MOHM
FIXED IND 470NH 17.5A 4.2 MOHM
Win Source Part Number: 1383676-TMPC 0603H-R47MG-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0603H
Type: Molded
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Inductance: 470 nH
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 4.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Current Rating (Amps): 17.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 26A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-TMPC 0603H-R47MG-D | 4816-TMPC0603H-R47MG-DTR-ND | 1383676-TMPC 0603H-R47MG-D |
| Product Name | Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Molded | Standard | |
| Inductance Range | 0.4700 microH | 0.4700 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |