Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMPC 0603H-3R3MG-D

Description
FIXED IND 3.3UH 6A 30 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.3UH 6A 30 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMPC0603H-3R3MG-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 6A 30 MOHM SMD

FIXED IND 3.3UH 6A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0603H-3R3MG-DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 6A 30 MOHM SMD

FIXED IND 3.3UH 6A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0603H-3R3MG-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 6A 30 MOHM SMD

FIXED IND 3.3UH 6A 30 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383675-TMPC 0603H-3R3MG-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383675-TMPC 0603H-3R3MG-D
Inductors, Coils, Chokes - Fixed Inductors 1383675-TMPC 0603H-3R3MG-D
Win Source Part Number: 1383675-TMPC 0603H-3R3MG-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPC0603H Type: Molded Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Inductance: 3.3 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±20% Material - Core: Carbonyl Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 13.5A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs

Win Source Part Number: 1383675-TMPC 0603H-3R3MG-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0603H
Type: Molded
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 13.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-TMPC0603H-3R3MG-DDKR-ND 1383675-TMPC 0603H-3R3MG-D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 4-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details