FIXED IND 10UH 1.8A 243 MOHM SMD
FIXED IND 10UH 1.8A 243 MOHM SMD
FIXED IND 10UH 1.8A 243 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-TMPC0402HPV-100MG-Z02CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Carbonyl Powder |
| Configuration | Fixed |