Tai-Tech Advanced Electronics Co Ltd 1.5 UH Inductor and Choke TMPC 0402HP-1R5MG-Z02

Description
1.5 UH SHIELDED MOLDED INDUCTOR Product overview: TMPC 0402HP-1R5MG-Z02 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TMPC 0402HP-1R5MG-Z02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5 UH SHIELDED MOLDED INDUCTOR Product overview: TMPC 0402HP-1R5MG-Z02 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TMPC 0402HP-1R5MG-Z02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 UH Inductor and Choke - 71-TMPC 0402HP-1R5MG-Z02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 UH Inductor and Choke
71-TMPC 0402HP-1R5MG-Z02
1.5 UH Inductor and Choke 71-TMPC 0402HP-1R5MG-Z02
1.5 UH SHIELDED MOLDED INDUCTOR Product overview: TMPC 0402HP-1R5MG-Z02 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TMPC 0402HP-1R5MG-Z02 can be used for catalog matching and distributor lookup.

1.5 UH SHIELDED MOLDED INDUCTOR Product overview: TMPC 0402HP-1R5MG-Z02 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TMPC 0402HP-1R5MG-Z02 can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 4816-TMPC0402HP-1R5MG-Z02DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 4.5A 42 MOHM SMD

FIXED IND 1.5UH 4.5A 42 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0402HP-1R5MG-Z02CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 4.5A 42 MOHM SMD

FIXED IND 1.5UH 4.5A 42 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0402HP-1R5MG-Z02TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 4.5A 42 MOHM SMD

FIXED IND 1.5UH 4.5A 42 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383670-TMPC 0402HP-1R5MG-Z02 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383670-TMPC 0402HP-1R5MG-Z02
Inductors, Coils, Chokes - Fixed Inductors 1383670-TMPC 0402HP-1R5MG-Z02
Win Source Part Number: 1383670-TMPC 0402HP-1R5MG-Z02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPC0402HP Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 7A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383670-TMPC 0402HP-1R5MG-Z02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0402HP
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 7A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TMPC 0402HP-1R5MG-Z02 4816-TMPC0402HP-1R5MG-Z02DKR-ND 1383670-TMPC 0402HP-1R5MG-Z02
Product Name 1.5 UH Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details