FIXED IND 4.7UH 6A 37 MOHM SMD
FIXED IND 4.7UH 6A 37 MOHM SMD
FIXED IND 4.7UH 6A 37 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-TMPA0603HTV-4R7MN-DDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 180 C (-67 to 356 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |