Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMIM0402S-R33MG-D

Description
FIXED IND 330NH 15A 4 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 15A 4 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMIM0402S-R33MG-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 15A 4 MOHM SMD

FIXED IND 330NH 15A 4 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4816-TMIM0402S-R33MG-DTR-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details