FIXED IND 3.5MH 20MA 85 OHM SMD
FIXED IND 3.5MH 20MA 85 OHM SMD
FIXED IND 3.5MH 20MA 85 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-PAS4420F-352K-F10CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |