10 UH SHIELDED DRUM CORE, WIREWO Product overview: HPC 5040NF-100M from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HPC 5040NF-100M can be used for catalog matching and distributor lookup.
FIXED IND 10UH 2.2A 56 MOHM SMD
FIXED IND 10UH 2.2A 56 MOHM SMD
FIXED IND 10UH 2.2A 56 MOHM SMD
10 UH SHIELDED DRUM CORE, WIREWO
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-HPC 5040NF-100M | 4816-HPC5040NF-100MCT-ND | HPC 5040NF-100M |
| Product Name | 10 UH Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound; Wirewound |
| Inductance Range | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |