FIXED IND 22NH 300MA 500 MOHM
FIXED IND 22NH 300MA 500 MOHM
FIXED IND 22NH 300MA 500 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-HCI2012F-22NJDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |