Tai-Tech Advanced Electronics Co Ltd Bead/Filter/EMI Optimization >> Ferrite Beads HCB1608KF-190T40

Description
30mΩ ±25% 19Ω@100MHz 0603 Ferrite Beads ROHS
Datasheet
Description
30mΩ ±25% 19Ω@100MHz 0603 Ferrite Beads ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
HCB1608KF-190T40
Bead/Filter/EMI Optimization >> Ferrite Beads HCB1608KF-190T40
30mΩ ±25% 19Ω@100MHz 0603 Ferrite Beads ROHS

30mΩ ±25% 19Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads
Product Number HCB1608KF-190T40
Product Name Bead/Filter/EMI Optimization >> Ferrite Beads
Impedance 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176491-8 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.4000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details