Tai-Tech Advanced Electronics Co Ltd Filters - Ferrite Beads and Chips HCB 2012KF-221T30

Description
Win Source Part Number: 1382209-HCB 2012KF-221T30 Category: Filters>Ferrite Beads and Chips Series: HCB2012 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 3A Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 40mOhm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382209-HCB 2012KF-221T30 Category: Filters>Ferrite Beads and Chips Series: HCB2012 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 3A Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 40mOhm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1382209-HCB 2012KF-221T30 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382209-HCB 2012KF-221T30
Filters - Ferrite Beads and Chips 1382209-HCB 2012KF-221T30
Win Source Part Number: 1382209-HCB 2012KF-221T30 Category: Filters>Ferrite Beads and Chips Series: HCB2012 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 3A Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 40mOhm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1382209-HCB 2012KF-221T30
Category: Filters>Ferrite Beads and Chips
Series: HCB2012
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 3A
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 40mOhm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB2012KF-221T30CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB2012KF-221T30CT-ND
Ferrite Beads and Chips 4816-HCB2012KF-221T30CT-ND
220 OHMS @ 100 MHZ 1 POWER, SIGN

220 OHMS @ 100 MHZ 1 POWER, SIGN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB2012KF-221T30TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB2012KF-221T30TR-ND
Ferrite Beads and Chips 4816-HCB2012KF-221T30TR-ND
FERRITE BEAD 220 OHM 0805 1LN

FERRITE BEAD 220 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB2012KF-221T30DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB2012KF-221T30DKR-ND
Ferrite Beads and Chips 4816-HCB2012KF-221T30DKR-ND
220 OHMS @ 100 MHZ 1 POWER, SIGN

220 OHMS @ 100 MHZ 1 POWER, SIGN

Buy Now Datasheet
100 MHZ Inductor and Choke - 841-HCB 2012KF-221T30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 MHZ Inductor and Choke
841-HCB 2012KF-221T30
100 MHZ Inductor and Choke 841-HCB 2012KF-221T30
220 OHMS @ 100 MHZ 1 POWER, SIGN Product overview: HCB 2012KF-221T30 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 2012KF-221T30 can be used for catalog matching and distributor lookup.

220 OHMS @ 100 MHZ 1 POWER, SIGN Product overview: HCB 2012KF-221T30 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 2012KF-221T30 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1382209-HCB 2012KF-221T30 4816-HCB2012KF-221T30CT-ND 4816-HCB2012KF-221T30TR-ND 841-HCB 2012KF-221T30
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads and Chips 100 MHZ Inductor and Choke
Core Material Ferrite
DCR 0.0400 ohms 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Impedance 220 ohms
Unlock Full Specs
to access all available technical data