Tai-Tech Advanced Electronics Co Ltd Bead/Filter/EMI Optimization >> Ferrite Beads FCM1608KF-101T06

Description
250mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS
Datasheet
Description
250mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
FCM1608KF-101T06
Bead/Filter/EMI Optimization >> Ferrite Beads FCM1608KF-101T06
250mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

250mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads
Product Number FCM1608KF-101T06
Product Name Bead/Filter/EMI Optimization >> Ferrite Beads
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-181 0402DF-181XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - 1712-BMC1JY0600ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details