300 OHMS @ 100 MHZ 1 SIGNAL LINE Product overview: FCM 2012KF-301T07 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FCM 2012KF-301T07 can be used for catalog matching and distributor lookup.
300 OHMS @ 100 MHZ 1 SIGNAL LINE
300 OHMS @ 100 MHZ 1 SIGNAL LINE
FERRITE BEAD 300 OHM 0805 1LN
Win Source Part Number: 1382068-FCM 2012KF-301T07
Category: Filters>Ferrite Beads and Chips
Series: FCM2012
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 700mA
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors |
| Product Number | 841-FCM 2012KF-301T07 | 4816-FCM2012KF-301T07DKR-ND | 1382068-FCM 2012KF-301T07 |
| Product Name | 100 MHZ Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | |
| Standards and Certifications | RoHS |