30 OHMS @ 100 MHZ 1 POWER, SIGNA Product overview: FCM 1005KF-300T03 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FCM 1005KF-300T03 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382066-FCM 1005KF-300T03
Category: Filters>Ferrite Beads and Chips
Series: FCM1005
Package: Tape & Reel (TR)
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 300mA
Height (Max): 0.024" (0.60mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10,000 pcs
FERRITE BEAD 30 OHM 0402 1LN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-FCM 1005KF-300T03 | 1382066-FCM 1005KF-300T03 | 4816-FCM1005KF-300T03TR-ND |
| Product Name | 100 MHZ Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | |
| Standards and Certifications | RoHS |