Tai-Tech Advanced Electronics Co Ltd Ferrite Beads and Chips FCM 1005KF-102T00

Description
1 KOHMS @ 100 MHZ 1 POWER, SIGNA
Request a Quote Datasheet
Description
1 KOHMS @ 100 MHZ 1 POWER, SIGNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 4816-FCM1005KF-102T00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1005KF-102T00CT-ND
Ferrite Beads and Chips 4816-FCM1005KF-102T00CT-ND
1 KOHMS @ 100 MHZ 1 POWER, SIGNA

1 KOHMS @ 100 MHZ 1 POWER, SIGNA

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1005KF-102T00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1005KF-102T00TR-ND
Ferrite Beads and Chips 4816-FCM1005KF-102T00TR-ND
FERRITE BEAD 1 KOHM 0402 1LN

FERRITE BEAD 1 KOHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1005KF-102T00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1005KF-102T00DKR-ND
Ferrite Beads and Chips 4816-FCM1005KF-102T00DKR-ND
1 KOHMS @ 100 MHZ 1 POWER, SIGNA

1 KOHMS @ 100 MHZ 1 POWER, SIGNA

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1382064-FCM 1005KF-102T00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382064-FCM 1005KF-102T00
Filters - Ferrite Beads and Chips 1382064-FCM 1005KF-102T00
Win Source Part Number: 1382064-FCM 1005KF-102T00 Category: Filters>Ferrite Beads and Chips Series: FCM1005 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 50mA Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs

Win Source Part Number: 1382064-FCM 1005KF-102T00
Category: Filters>Ferrite Beads and Chips
Series: FCM1005
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 50mA
Height (Max): 0.024" (0.60mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1.2Ohm
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10,000 pcs

Buy Now Datasheet
100 MHZ Inductor and Choke - 841-FCM 1005KF-102T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 MHZ Inductor and Choke
841-FCM 1005KF-102T00
100 MHZ Inductor and Choke 841-FCM 1005KF-102T00
1 KOHMS @ 100 MHZ 1 POWER, SIGNA Product overview: FCM 1005KF-102T00 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FCM 1005KF-102T00 can be used for catalog matching and distributor lookup.

1 KOHMS @ 100 MHZ 1 POWER, SIGNA Product overview: FCM 1005KF-102T00 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FCM 1005KF-102T00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 4816-FCM1005KF-102T00CT-ND 4816-FCM1005KF-102T00TR-ND 1382064-FCM 1005KF-102T00 841-FCM 1005KF-102T00
Product Name Ferrite Beads and Chips Ferrite Beads and Chips Filters - Ferrite Beads and Chips 100 MHZ Inductor and Choke
Application Power Choke
DCR 1.2 ohms 1.2 ohms 1.2 ohms
Rated DC Current 50 milliamps 50 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details