FIXED IND 4.7UH 15MA 2.1 OHM SMD
FIXED IND 4.7UH 15MA 2.1 OHM SMD
FIXED IND 4.7UH 15MA 2.1 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-FCI1608F-4R7MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |