Tai-Tech Advanced Electronics Co Ltd Fixed Inductors CPI201210UF-3R3M-0A7

Description
FIXED IND 3.3UH 700MA 240 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.3UH 700MA 240 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-CPI201210UF-3R3M-0A7TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 700MA 240 MOHM

FIXED IND 3.3UH 700MA 240 MOHM

Buy Now Datasheet
Fixed Inductors CPI201210UF-3R3M-0A7
IND 3.3UH 0.24OHM 700MA

IND 3.3UH 0.24OHM 700MA

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
CPI201210UF-3R3M-0A7
Inductors/Coils/Transformers >> Inductors (SMD) CPI201210UF-3R3M-0A7
700mA 3.3uH ±20% 200mΩ 0805 Inductors (SMD) ROHS

700mA 3.3uH ±20% 200mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 4816-CPI201210UF-3R3M-0A7TR-ND CPI201210UF-3R3M-0A7 CPI201210UF-3R3M-0A7
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details