Tai-Tech Advanced Electronics Co Ltd Common Mode Chokes ACM 4532F2WV-201T01-D

Description
CMC 200UH 100MA 2LN SMD AEC-Q200
Request a Quote Datasheet
Description
CMC 200UH 100MA 2LN SMD AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 4816-ACM4532F2WV-201T01-DDKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 200UH 100MA 2LN SMD AEC-Q200

CMC 200UH 100MA 2LN SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 4816-ACM4532F2WV-201T01-DTR-ND - DigiKey
Thief River Falls, MN, United States
CMC 200UH 100MA 2LN SMD AEC-Q200

CMC 200UH 100MA 2LN SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 4816-ACM4532F2WV-201T01-DCT-ND - DigiKey
Thief River Falls, MN, United States
CMC 200UH 100MA 2LN SMD AEC-Q200

CMC 200UH 100MA 2LN SMD AEC-Q200

Buy Now Datasheet
Filters - Common Mode Chokes - 1381310-ACM 4532F2WV-201T01-D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381310-ACM 4532F2WV-201T01-D
Filters - Common Mode Chokes 1381310-ACM 4532F2WV-201T01-D
Win Source Part Number: 1381310-ACM 4532F2WV-201T01-D Category: Filters>Common Mode Chokes Series: ACM4532F2WV Package: Tape & Reel Voltage Rating - DC: 50V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 100mA Standard Package: 500 pcs Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.116" (2.95mm) Number of Lines: 2 Inductance @ Frequency: 200 µH @ 100 kHz DC Resistance (DCR) (Max): 4.5Ohm Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381310-ACM 4532F2WV-201T01-D
Category: Filters>Common Mode Chokes
Series: ACM4532F2WV
Package: Tape & Reel
Voltage Rating - DC: 50V
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 100mA
Standard Package: 500 pcs
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.116" (2.95mm)
Number of Lines: 2
Inductance @ Frequency: 200 µH @ 100 kHz
DC Resistance (DCR) (Max): 4.5Ohm
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-ACM4532F2WV-201T01-DDKR-ND 1381310-ACM 4532F2WV-201T01-D
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 4.5 ohms 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers