Tagore Technology, Inc. RF Switches TS82420FK

Description
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
Description
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - TS82420FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS82420FK
RF Switches TS82420FK
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number TS82420FK
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 5000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA - ZT-2SP16T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switches - 2312-QPC1220QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 617 to 6000 MHz
View Details
Waveguide Switches - NWSD-15 - kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Type Double Pole Double Throw; DPDT
View Details