RF SWITCH SPDT 30MHZ-5GHZ 20W
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2713-TS82250K-ND | TS82250K |
| Product Name | RF Switches | RF Switches |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 30 to 5000 MHz | 30 to 5000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB |