RF SWITCH SP4T 30MHZ-2.5GHZ 100W
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 2713-TS80430N-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 30 to 2700 MHz |