Tagore Technology, Inc. RF Switches TS8023N

Description
RF SW SPDT 30MHZ-3.5GHZ 100W
Request a Quote Datasheet
Description
RF SW SPDT 30MHZ-3.5GHZ 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS8023NDKR-ND - DigiKey
Thief River Falls, MN, United States
RF SW SPDT 30MHZ-3.5GHZ 100W

RF SW SPDT 30MHZ-3.5GHZ 100W

Buy Now Datasheet
RF Switches - 2713-TS8023NTR-ND - DigiKey
Thief River Falls, MN, United States
RF SW SPDT 30MHZ-3.5GHZ 100W

RF SW SPDT 30MHZ-3.5GHZ 100W

Buy Now Datasheet
RF Switches - 2713-TS8023NCT-ND - DigiKey
Thief River Falls, MN, United States
RF SW SPDT 30MHZ-3.5GHZ 100W

RF SW SPDT 30MHZ-3.5GHZ 100W

Buy Now Datasheet
RF Switches - TS8023N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS8023N
RF Switches TS8023N
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (5x5)

RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (5x5)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2713-TS8023NDKR-ND TS8023N
Product Name RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 5000 MHz 30 to 3500 MHz
Insertion Loss 0.3500 dB 0.8700 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF and Microwave Switch - 1004379 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 18000 MHz
Insertion Loss 0.5000 dB
View Details
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details