RF SWITCH SPDT 1MHZ-6GHZ 30W
RF SWITCH SPDT 1MHZ-6GHZ 30W
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)
IC RF SWITCH SPDT 3GHZ 32QFN
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2713-TS7423LDKR-ND | TS7423L | TS7423L |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 1 to 6000 MHz | 1 to 3000 MHz | 1 to 3000 MHz |
| Insertion Loss | 0.3000 dB | 0.3000 dB | 0.3000 dB |