Tagore Technology, Inc. RF and Microwave Switch TS7329KMTRPBF

Description
The TS7329K is an asymmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 700MHz to 5GHz frequencies makes the TS7329K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7329K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet
Description
The TS7329K is an asymmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 700MHz to 5GHz frequencies makes the TS7329K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7329K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7329KMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7329KMTRPBF
RF and Microwave Switch TS7329KMTRPBF
The TS7329K is an asymmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 700MHz to 5GHz frequencies makes the TS7329K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7329K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

The TS7329K is an asymmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 700MHz to 5GHz frequencies makes the TS7329K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7329K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7329KMTRPBF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 700 to 5000 MHz
Insertion Loss 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Coaxial Switches - NWCSD-51-S - kTB Solutions
Specs
Frequency Range 0.0 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - BGS12SN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2500 dB
View Details