Tagore Technology, Inc. RF Switches TS7246K

Description
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS7246K-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS7246K-ND
RF Switches 2713-TS7246K-ND
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - TS7246K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS7246K
RF Switches TS7246K
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Switches - TS7246K - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS7246K
RF and Wireless - RF Switches TS7246K
IC RF SWITCH SP4T 3GHZ 16QFN

IC RF SWITCH SP4T 3GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 2713-TS7246K-ND TS7246K TS7246K
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 3000 MHz 1 to 3000 MHz 1 to 3000 MHz
Insertion Loss 0.4500 dB 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 suppliers