RF SWITCH SPDT 10MHZ-6GHZ 10W
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
RF SWITCH SPDT 10MHZ-6GHZ 10W
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
IC RF SWITCH SPDT 6GHZ 16QFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2713-TS7225FKDKR-ND | TS7225FK | TS7225FK |
| Product Name | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 10 to 6000 MHz | 10 to 6000 MHz | 10 to 6000 MHz |
| Insertion Loss | 0.3500 dB | 0.3500 dB | 0.3500 dB |