Tagore Technology, Inc. RF and Microwave Switch TS7021NMTRPBF

Description
The TS7021N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. Its broadband behavior from 500MHz to 2.7GHz frequencies makes the TS7021N an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7021N is packaged into a compact Air Cavity 5x5mm, 32 leads plastic package.
Request a Quote Datasheet
Description
The TS7021N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. Its broadband behavior from 500MHz to 2.7GHz frequencies makes the TS7021N an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7021N is packaged into a compact Air Cavity 5x5mm, 32 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7021NMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7021NMTRPBF
RF and Microwave Switch TS7021NMTRPBF
The TS7021N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. Its broadband behavior from 500MHz to 2.7GHz frequencies makes the TS7021N an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7021N is packaged into a compact Air Cavity 5x5mm, 32 leads plastic package.

The TS7021N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. Its broadband behavior from 500MHz to 2.7GHz frequencies makes the TS7021N an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7021N is packaged into a compact Air Cavity 5x5mm, 32 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7021NMTRPBF
Product Name RF and Microwave Switch
Package Type VQFN
Frequency Range 500 to 2700 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
0.7 to 2.7 GHz SP14T MIPI® Antenna Switch Module - SKY13491-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 700 to 2700 MHz
Isolation 21 to 30 dB
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details