4T 1.1 OHM 100V PEAK RF SWITCH
RF Switch IC Cellular SP4T 50Ohm 16-QFN (3x3)
4T 1.1 OHM 100V PEAK RF SWITCH
IC RF SWITCH SP4T 1GHZ 16QFN
RF Switch IC Cellular SP4T 50Ohm 16-QFN (3x3)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2713-TS63421KCT-ND | TS63421K | TS63421K |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 1 to 1000 MHz | 1 to 1000 MHz | 1 to 1000 MHz |
| Insertion Loss | 0.4000 dB | 0.4000 dB | 0.4000 dB |