Tagore Technology, Inc. RF Switches TS63410K

Description
4T, 1.1 OHM, 100V PEAK RF SWITCH
Request a Quote Datasheet
Description
4T, 1.1 OHM, 100V PEAK RF SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS63410KTR-ND - DigiKey
Thief River Falls, MN, United States
4T, 1.1 OHM, 100V PEAK RF SWITCH

4T, 1.1 OHM, 100V PEAK RF SWITCH

Buy Now Datasheet
RF Switches - 2713-TS63410KCT-ND - DigiKey
Thief River Falls, MN, United States
4T, 1.1 OHM, 100V PEAK RF SWITCH

4T, 1.1 OHM, 100V PEAK RF SWITCH

Buy Now Datasheet
RF Switches - 2713-TS63410KDKR-ND - DigiKey
Thief River Falls, MN, United States
4T, 1.1 OHM, 100V PEAK RF SWITCH

4T, 1.1 OHM, 100V PEAK RF SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2713-TS63410KTR-ND
Product Name RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details