Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.4-4.2GHZ ULTRA LNA, 2-STAGE BY
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | TR0329M | 2713-TR0329M-ND |
| Product Name | RF & MW LNA | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 2000 to 4200 MHz | 3300 to 4000 MHz |
| Maximum Gain | 34 dB | 34 dB |
| Output Power | 20 dBm | 20 dBm |
| Noise Figure | 0.5000 dB | 0.5000 dB |