Tadiran U.S. Battery Division Battery COMP-6-1

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 2 Width: Weight: 0.7 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 2 Width: Weight: 0.7 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-6-1 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-6-1
Battery COMP-6-1
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Solder Tabs Height: 0.6 Length: 2 Width: Weight: 0.7 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2100mAh

Battery Chemistry: Lithium

Cell Type: AA

Cell Size:

Number of Cells: 1

Termination style: Solder Tabs

Height: 0.6

Length: 2

Width:

Weight: 0.7 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-6-1
Product Name Battery
Standard Cylindrical Battery Sizes AA
Voltage 3.6 volts
Capacity 2.1 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details