225B-3/4 -- 3/4" BRONZE SWIVEL EYE BOLT SNAP
T. W. Evans Cordage
3/4" BRONZE SWIVEL EYE BOLT SNAP
225B-3/4
Description
Bolt snap - swivel eye
Description
Bolt snap - swivel eye
Suppliers
3/4" BRONZE SWIVEL EYE BOLT SNAP
225B-3/4
Supplier's Site
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
225B-3/4 |
|
Product Name
|
3/4" BRONZE SWIVEL EYE BOLT SNAP |
|
Features
|
Swivel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Features
Swivel
Thread Size
M10 x 1.50
Maximum Load
0.5513 tons (0.5001 metric tons)
View Details
Rating
Load Rated
Special Eyebolt Type
Forged; Shoulder
Material
Hardened Steel; Forged Steel – Quenched & Tempered.
View Details
Rating
Load Rated
Material
Steel; Carbon Steel
Maximum Load
0.1500 tons (0.1361 metric tons)
View Details