T-Global Technology Co., Ltd. Thermal Pad, 2Mm, 2W/m.k, Grey; Thickness T Global PC93-150X150X2.0

Description
THERMAL PAD, 2MM, 2W/M.K, GREY; Thickness:2mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, 2MM, 2W/M.K, GREY; Thickness:2mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, 2Mm, 2W/m.k, Grey; Thickness T Global - 40Y2537 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 2Mm, 2W/m.k, Grey; Thickness T Global
40Y2537
Thermal Pad, 2Mm, 2W/m.k, Grey; Thickness T Global 40Y2537
THERMAL PAD, 2MM, 2W/M.K, GREY; Thickness:2mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

THERMAL PAD, 2MM, 2W/M.K, GREY; Thickness:2mm; Conductive Material:-; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:150mm; External Width:150mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 40Y2537
Product Name Thermal Pad, 2Mm, 2W/m.k, Grey; Thickness T Global
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thermal Paste for Electronics - Electrolube ® HTSP Silicone Heat Transfer Compound Plus - MacDermid Alpha Electronics Solutions
Specs
Type High Dielectric
Form / Shape Powder; Grease, Paste
Chemical System Silicone
View Details