T-Global Technology Co., Ltd. Thermal Tape, Adhesive, 150Mm Sq; Thermal Conductivity T Global LI-98-150-025

Description
THERMAL TAPE, ADHESIVE, 150MM SQ; Thermal Conductivity:0.95W/m .K; Conductive Material:Acrylic, Fiberglass; Thickness:0.25mm; Thermal Impedance:1.8°C/W; Dielectric Strength:-; External Length:150mm; External Width:150mm; Length:150mm RoHS Compliant: Yes
Datasheet
Description
THERMAL TAPE, ADHESIVE, 150MM SQ; Thermal Conductivity:0.95W/m .K; Conductive Material:Acrylic, Fiberglass; Thickness:0.25mm; Thermal Impedance:1.8°C/W; Dielectric Strength:-; External Length:150mm; External Width:150mm; Length:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Tape, Adhesive, 150Mm Sq; Thermal Conductivity T Global - 53M7992 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Tape, Adhesive, 150Mm Sq; Thermal Conductivity T Global
53M7992
Thermal Tape, Adhesive, 150Mm Sq; Thermal Conductivity T Global 53M7992
THERMAL TAPE, ADHESIVE, 150MM SQ; Thermal Conductivity:0.95W/m .K; Conductive Material:Acrylic, Fiberglass; Thickness:0.25mm; Thermal Impedance:1.8°C/W; Dielectric Strength:-; External Length:150mm; External Width:150mm; Length:150mm RoHS Compliant: Yes

THERMAL TAPE, ADHESIVE, 150MM SQ; Thermal Conductivity:0.95W/m.K; Conductive Material:Acrylic, Fiberglass; Thickness:0.25mm; Thermal Impedance:1.8°C/W; Dielectric Strength:-; External Length:150mm; External Width:150mm; Length:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7992
Product Name Thermal Tape, Adhesive, 150Mm Sq; Thermal Conductivity T Global
Thermal Conductivity 0.9500 W/m-K (0.5489 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Industry Automotive; Electronics; Semiconductors, IC's
Dielectric Strength 533 kV/in (210 kV/cm)
Dielectric Constant 4.67
View Details
NASA Low Outgassing, Thermally Conductive Two Part Silicone - MasterSil 972TC-LO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details