T-Global Technology Co., Ltd. Gap Filler, 1X150Mm Sq; Insulator Body Material T Global L373-150-1.0A

Description
GAP FILLER, 1X150MM SQ; Insulator Body Material:Carbon; Thermal Conductivity:1.7W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L373 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 1X150MM SQ; Insulator Body Material:Carbon; Thermal Conductivity:1.7W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L373 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global - 53M8224 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global
53M8224
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global 53M8224
GAP FILLER, 1X150MM SQ; Insulator Body Material:Carbon; Thermal Conductivity:1.7W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L373 Series; SVHC:No SVHC RoHS Compliant: Yes

GAP FILLER, 1X150MM SQ; Insulator Body Material:Carbon; Thermal Conductivity:1.7W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L373 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M8224
Product Name Gap Filler, 1X150Mm Sq; Insulator Body Material T Global
Thermal Conductivity 1.7 W/m-K (0.9822 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal Pads - 2457300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details