T-Global Technology Co., Ltd. Gap Filler, 1X150Mm Sq; Insulator Body Material T Global H486R-150-1.0

Description
GAP FILLER, 1X150MM SQ; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4.8W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 1X150MM SQ; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4.8W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global - 53M7871 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global
53M7871
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global 53M7871
GAP FILLER, 1X150MM SQ; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4.8W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes

GAP FILLER, 1X150MM SQ; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4.8W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7871
Product Name Gap Filler, 1X150Mm Sq; Insulator Body Material T Global
Thermal Conductivity 4.8 W/m-K (2.77 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thermally Conductive, Dimensionally Stable Epoxy - EP21AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
Chemical System Epoxy
View Details
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler - SARCON®PG130A - Fujipoly® America Corp.
Specs
Type High Dielectric
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0787 inch (0.3000 to 2 mm)
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details