T-Global Technology Co., Ltd. Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global H486A-150-0.5

Description
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global - 53M7868 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global
53M7868
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global 53M7868
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes

GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:4W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7868
Product Name Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Grease - 503357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Paste; Grease, Paste
Thermal Conductivity 0.6500 W/m-K (0.3756 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details