Synzen RF Antennas SZP-C-1L13

Description
ARRAKISB - 4G LTE SMD CHIP ANTEN
Request a Quote Datasheet
Description
ARRAKISB - 4G LTE SMD CHIP ANTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZP-C-1L13DKR-ND - DigiKey
Thief River Falls, MN, United States
ARRAKISB - 4G LTE SMD CHIP ANTEN

ARRAKISB - 4G LTE SMD CHIP ANTEN

Buy Now Datasheet
RF Antennas - 5122-SZP-C-1L13CT-ND - DigiKey
Thief River Falls, MN, United States
ARRAKISB - 4G LTE SMD CHIP ANTEN

ARRAKISB - 4G LTE SMD CHIP ANTEN

Buy Now Datasheet
RF Antennas - 5122-SZP-C-1L13TR-ND - DigiKey
Thief River Falls, MN, United States
ARRAKISB - 4G LTE SMD CHIP ANTEN

ARRAKISB - 4G LTE SMD CHIP ANTEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5122-SZP-C-1L13DKR-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 829.0 to 2595.0 MHz
Gain 2.2 to 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers