Synzen RF Antennas SZP-C-0U01

Description
3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz UWB Chip RF Antenna 3GHz ~ 7GHz 3.6dBi Solder Surface Mount
Datasheet
Description
3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz UWB Chip RF Antenna 3GHz ~ 7GHz 3.6dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SZP-C-0U01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZP-C-0U01
RF Antennas SZP-C-0U01
3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz UWB Chip RF Antenna 3GHz ~ 7GHz 3.6dBi Solder Surface Mount

3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz UWB Chip RF Antenna 3GHz ~ 7GHz 3.6dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SZP-C-0U01
Product Name RF Antennas
Applications UWB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers