Synzen RF Antennas SZP-C-0L02

Description
OPALA - 4G LTE SMD CHIP ANTENNA
Request a Quote Datasheet
Description
OPALA - 4G LTE SMD CHIP ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5122-SZP-C-0L02CT-ND - DigiKey
Thief River Falls, MN, United States
OPALA - 4G LTE SMD CHIP ANTENNA

OPALA - 4G LTE SMD CHIP ANTENNA

Buy Now Datasheet
RF Antennas - 5122-SZP-C-0L02DKR-ND - DigiKey
Thief River Falls, MN, United States
OPALA - 4G LTE SMD CHIP ANTENNA

OPALA - 4G LTE SMD CHIP ANTENNA

Buy Now Datasheet
RF Antennas - 5122-SZP-C-0L02TR-ND - DigiKey
Thief River Falls, MN, United States
OPALA - 4G LTE SMD CHIP ANTENNA

OPALA - 4G LTE SMD CHIP ANTENNA

Buy Now Datasheet
RF Antennas - SZP-C-0L02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZP-C-0L02
RF Antennas SZP-C-0L02
829MHz, 1.94GHz, 2.35GHz, 2.595GHz 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 3.4dBi, 2.7dBi, 1.5dBi Solder Surface Mount

829MHz, 1.94GHz, 2.35GHz, 2.595GHz 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 3.4dBi, 2.7dBi, 1.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 5122-SZP-C-0L02CT-ND SZP-C-0L02
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA
Primary Frequency Range 829.0 to 2595.0 MHz
Gain 1.5 to 3.4 dB
VSWR 2.9 to 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details