Synzen RF Antennas SZDV-C-0G01

Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.61GHz 0.1dBi Solder Surface Mount
Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.61GHz 0.1dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SZDV-C-0G01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZDV-C-0G01
RF Antennas SZDV-C-0G01
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.61GHz 0.1dBi Solder Surface Mount

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.61GHz 0.1dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SZDV-C-0G01
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers