Synzen RF Antennas SZC-N-0G06

Description
1.575GHz, 1.602GHz Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.8dBi, 2dBi Solder Surface Mount
Description
1.575GHz, 1.602GHz Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.8dBi, 2dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SZC-N-0G06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZC-N-0G06
RF Antennas SZC-N-0G06
1.575GHz, 1.602GHz Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.8dBi, 2dBi Solder Surface Mount

1.575GHz, 1.602GHz Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz 1.8dBi, 2dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SZC-N-0G06
Product Name RF Antennas
Applications Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers