Syntiant
Microphones
SPH0645LM4H-1
Description
SILICON MICROPHONE
Request a Quote
Email Supplier
Datasheet
Description
SILICON MICROPHONE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
6017-SPH0645LM4H-1-ND |
|
Product Name
|
Microphones |
|
Directivity
|
Omnidirectional
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Directivity
Directional
Dynamic Range
-45 to -55 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
SN Ratio
65 dB
Application
Automotive
View Details