SynSysCo SSC20 Series Compact Floating Dry Scroll Vacuum Pump SSC20-075

Description
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates Process interruption due to sudden diaphragm failure Reduces Maintenance Frequently because diaphragms are eliminated Eliminates possible oil contamination of the vacuum process stream Eliminates possible Tip Seal PTFE dust contaminate of the vacuum process stream SSC compact Dry Scroll pump Features: Low voltage 24VDC and 110VAC configuration Flow Rates from 5 lpm to 50 lpm Base pressures down to 75 milliTorr Very quiet low vibration operation Compact footprint typically smaller than equivalent Diaphragm or Rotary Vane pump SSC Series Compact Dry Scroll Pumps create their vacuum seal without the use of Tip Seals. Consequently, SSC Compact Dry Scroll pumps can be used in vapor pumping applications where conventional Scroll Pumps cannot be used. This is because the tip seals used in conventional scroll pumps may frequently swell, and/or degrade when exposed to high water vapor content or to a variety of chemical vapors. SSC Scroll pumps do not have a tip seal swelling problem because they do not have tip seals. Their vacuum seal is produced via expertly machined close tolerance components that provide the vacuum seal. SSC Compact Dry Scroll pumps are an excellent choice for analytical equipment and high water vapor vacuum applications and laboratory chemistry applications.
Description
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates Process interruption due to sudden diaphragm failure Reduces Maintenance Frequently because diaphragms are eliminated Eliminates possible oil contamination of the vacuum process stream Eliminates possible Tip Seal PTFE dust contaminate of the vacuum process stream SSC compact Dry Scroll pump Features: Low voltage 24VDC and 110VAC configuration Flow Rates from 5 lpm to 50 lpm Base pressures down to 75 milliTorr Very quiet low vibration operation Compact footprint typically smaller than equivalent Diaphragm or Rotary Vane pump SSC Series Compact Dry Scroll Pumps create their vacuum seal without the use of Tip Seals. Consequently, SSC Compact Dry Scroll pumps can be used in vapor pumping applications where conventional Scroll Pumps cannot be used. This is because the tip seals used in conventional scroll pumps may frequently swell, and/or degrade when exposed to high water vapor content or to a variety of chemical vapors. SSC Scroll pumps do not have a tip seal swelling problem because they do not have tip seals. Their vacuum seal is produced via expertly machined close tolerance components that provide the vacuum seal. SSC Compact Dry Scroll pumps are an excellent choice for analytical equipment and high water vapor vacuum applications and laboratory chemistry applications.

Suppliers

Company
Product
Description
Supplier Links
SSC20 Series Compact Floating Dry Scroll Vacuum Pump - SSC20-075 - SynSysCo
Montrose, CO, USA
SSC20 Series Compact Floating Dry Scroll Vacuum Pump
SSC20-075
SSC20 Series Compact Floating Dry Scroll Vacuum Pump SSC20-075
SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll pump Benefits: Eliminates Process interruption due to sudden diaphragm failure Reduces Maintenance Frequently because diaphragms are eliminated Eliminates possible oil contamination of the vacuum process stream Eliminates possible Tip Seal PTFE dust contaminate of the vacuum process stream SSC compact Dry Scroll pump Features: Low voltage 24VDC and 110VAC configuration Flow Rates from 5 lpm to 50 lpm Base pressures down to 75 milliTorr Very quiet low vibration operation Compact footprint typically smaller than equivalent Diaphragm or Rotary Vane pump SSC Series Compact Dry Scroll Pumps create their vacuum seal without the use of Tip Seals. Consequently, SSC Compact Dry Scroll pumps can be used in vapor pumping applications where conventional Scroll Pumps cannot be used. This is because the tip seals used in conventional scroll pumps may frequently swell, and/or degrade when exposed to high water vapor content or to a variety of chemical vapors. SSC Scroll pumps do not have a tip seal swelling problem because they do not have tip seals. Their vacuum seal is produced via expertly machined close tolerance components that provide the vacuum seal. SSC Compact Dry Scroll pumps are an excellent choice for analytical equipment and high water vapor vacuum applications and laboratory chemistry applications.

SSC Compact Dry Scroll Pump Overview:

SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying.

SSC Compact Dry Scroll pump Benefits:

  • Eliminates Process interruption due to sudden diaphragm failure
  • Reduces Maintenance Frequently because diaphragms are eliminated
  • Eliminates possible oil contamination of the vacuum process stream
  • Eliminates possible Tip Seal PTFE dust contaminate of the vacuum process stream

SSC compact Dry Scroll pump Features:

  • Low voltage 24VDC and 110VAC configuration
  • Flow Rates from 5 lpm to 50 lpm
  • Base pressures down to 75 milliTorr
  • Very quiet low vibration operation
  • Compact footprint typically smaller than equivalent Diaphragm or Rotary Vane pump

SSC Series Compact Dry Scroll Pumps create their vacuum seal without the use of Tip Seals. Consequently, SSC Compact Dry Scroll pumps can be used in vapor pumping applications where conventional Scroll Pumps cannot be used. This is because the tip seals used in conventional scroll pumps may frequently swell, and/or degrade when exposed to high water vapor content or to a variety of chemical vapors.

SSC Scroll pumps do not have a tip seal swelling problem because they do not have tip seals. Their vacuum seal is produced via expertly machined close tolerance components that provide the vacuum seal. SSC Compact Dry Scroll pumps are an excellent choice for analytical equipment and high water vapor vacuum applications and laboratory chemistry applications.

Supplier's Site

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number SSC20-075
Product Name SSC20 Series Compact Floating Dry Scroll Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Food; Medical / Laboratory; OEM Equipment, R&D, GCMS, LCMS
Features Vacuum Gauge
Pumping Speed 0.7062 CFM (1.2 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry Claw Vacuum Pump - Mink MV 0502 / 0602 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details