SynSysCo LD Series Clean to Light Duty Service Dry Pump LD1000

Description
LD Series Pumps World Class Energy Efficiency for Light Duty Applications LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD Pumps incorporate the same state-of-the-art energy and communication features as the HD series. Recommended Applications: Turbo Pump Backing for PVD and Evap Chambers Pumping Capacities: 120 m³/hr to 900 m³/hr (70-530 cfm)
Description
LD Series Pumps World Class Energy Efficiency for Light Duty Applications LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD Pumps incorporate the same state-of-the-art energy and communication features as the HD series. Recommended Applications: Turbo Pump Backing for PVD and Evap Chambers Pumping Capacities: 120 m³/hr to 900 m³/hr (70-530 cfm)

Suppliers

Company
Product
Description
Supplier Links
LD Series Clean to Light Duty Service Dry Pump - LD1000 - SynSysCo
Montrose, CO, USA
LD Series Clean to Light Duty Service Dry Pump
LD1000
LD Series Clean to Light Duty Service Dry Pump LD1000
LD Series Pumps World Class Energy Efficiency for Light Duty Applications LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD Pumps incorporate the same state-of-the-art energy and communication features as the HD series. Recommended Applications: Turbo Pump Backing for PVD and Evap Chambers Pumping Capacities: 120 m³/hr to 900 m³/hr (70-530 cfm)

LD Series Pumps

World Class Energy Efficiency for Light Duty Applications

LD Series pumps are designed to sip electricity and back turbo pumps. LD pumps are an excellent choice for entry and exit load locks, PVD Turbos, evaporation chambers, and transfer chambers. LD Pumps incorporate the same state-of-the-art energy and communication features as the HD series.

  • Recommended Applications: Turbo Pump Backing for PVD and Evap Chambers
  • Pumping Capacities: 120 m³/hr to 900 m³/hr (70-530 cfm)
Supplier's Site

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number LD1000
Product Name LD Series Clean to Light Duty Service Dry Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor; Load Lock, General Vacuum, PVD, Preclean, Transfer, Metrology & Inspection, Etch, Implant
Pumping Speed 530 CFM (901 m³/hr)
Ultimate Vacuum 5.00E-4 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1008 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details